Panasonic Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic ERJS120R00U

Description
RES, 0R0, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJS12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Description
RES, 0R0, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJS12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic - 41AC9797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic
41AC9797
Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic 41AC9797
RES, 0R0, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJS12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJS12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9797
Product Name Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details