Panasonic Automotive 0.66W Resistor ERJPM8F3094V

Description
Resistor, Thick Film, 0.66W 3090K Ohm 1%, AEC-Q200 Product overview: ERJPM8F3094V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.66W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.66W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPM8F3094V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Resistor, Thick Film, 0.66W 3090K Ohm 1%, AEC-Q200 Product overview: ERJPM8F3094V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.66W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.66W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPM8F3094V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.66W Resistor - 52-ERJPM8F3094V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.66W Resistor
52-ERJPM8F3094V
Automotive 0.66W Resistor 52-ERJPM8F3094V
Resistor, Thick Film, 0.66W 3090K Ohm 1%, AEC-Q200 Product overview: ERJPM8F3094V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.66W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.66W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPM8F3094V can be used for catalog matching and distributor lookup.

Resistor, Thick Film, 0.66W 3090K Ohm 1%, AEC-Q200 Product overview: ERJPM8F3094V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.66W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.66W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPM8F3094V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJPM8F3094V - 1037975-ERJPM8F3094V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJPM8F3094V
1037975-ERJPM8F3094V
Chip Resistor - Surface Mount - ERJPM8F3094V 1037975-ERJPM8F3094V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037975-ERJPM8F3094V Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJPM8F3094VERJ-PM8F 3094V; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037975-ERJPM8F3094V
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): ERJPM8F3094VERJ-PM8F3094V;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJPM8F3094V 1037975-ERJPM8F3094V
Product Name Automotive 0.66W Resistor Chip Resistor - Surface Mount - ERJPM8F3094V
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details