Panasonic Res, 300R, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB6D3000V

Description
RES, 300R, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 300R, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9801
Res, 300R, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9801
RES, 300R, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 300R, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9801
Product Name Res, 300R, 0.5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 300 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details