Panasonic Res, 255K, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB6D2553V

Description
RES, 255K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 255K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9798
Res, 255K, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9798
RES, 255K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 255K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9798
Product Name Res, 255K, 0.5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 255000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details