Panasonic Res, 909R, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B9090V

Description
RES, 909R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:909ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 909R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:909ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9780
Res, 909R, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9780
RES, 909R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:909ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 909R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:909ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 909R, 0805 Rohs Compliant Panasonic - 28AK9280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 909R, 0805 Rohs Compliant Panasonic
28AK9280
Res, Aec-Q200, Thick Film, 909R, 0805 Rohs Compliant Panasonic 28AK9280
RES, AEC-Q200, THICK FILM, 909R, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 909R, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9780 28AK9280
Product Name Res, 909R, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 909R, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 909 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details