RES, 634R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:634ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 634R, 0805 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 17AC9773 | 28AK9273 |
| Product Name | Res, 634R, 0.1%, Thick Film; Resistor Case Style Panasonic | Res, Aec-Q200, Thick Film, 634R, 0805 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 | 0805 |
| Resistance Range | 634 ohms | |
| Tolerance | 0.1000 +/- % |