Panasonic Res, 16K, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B1602V

Description
RES, 16K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 16K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9744
Res, 16K, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9744
RES, 16K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 16K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9744
Product Name Res, 16K, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 16000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers