Panasonic Res, 80K6, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F8062V

Description
RES, 80K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 1%, Thick Film; Resistor Case Style Panasonic
85Y6629
Res, 80K6, 1%, Thick Film; Resistor Case Style Panasonic 85Y6629
RES, 80K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 80K6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6629
Product Name Res, 80K6, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 80600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details