Panasonic Res, 78R7, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F78R7V

Description
RES, 78R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, Thick Film; Resistor Case Style Panasonic
85Y6621
Res, 78R7, 1%, Thick Film; Resistor Case Style Panasonic 85Y6621
RES, 78R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 78R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6621
Product Name Res, 78R7, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers