Panasonic Res, 698K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6983V

Description
RES, 698K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 698K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6601
Res, 698K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6601
RES, 698K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 698K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:698kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6601
Product Name Res, 698K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 698000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details