Panasonic Res, 6K81, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6811V

Description
RES, 6K81, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.81kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.81kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, Thick Film; Resistor Case Style Panasonic
85Y6594
Res, 6K81, 1%, Thick Film; Resistor Case Style Panasonic 85Y6594
RES, 6K81, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.81kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K81, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.81kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6594
Product Name Res, 6K81, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 6810 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details