Panasonic Res, 64K9, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6492V

Description
RES, 64K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 64K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 1%, Thick Film; Resistor Case Style Panasonic
85Y6581
Res, 64K9, 1%, Thick Film; Resistor Case Style Panasonic 85Y6581
RES, 64K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 64K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6581
Product Name Res, 64K9, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 64900 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details