Panasonic Surface Mount Resistors ERJPA3F62R0V

Description
Panasonic ERJPA3F62R0V
Request a Quote Datasheet
Description
Panasonic ERJPA3F62R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8627035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627035P
Surface Mount Resistors 8627035P
Panasonic ERJPA3F62R0V

Panasonic ERJPA3F62R0V

Supplier's Site
Surface Mount Resistors - 8627035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627035
Surface Mount Resistors 8627035
Panasonic ERJPA3F62R0V

Panasonic ERJPA3F62R0V

Supplier's Site
Surface Mount Resistors - 1724651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724651
Surface Mount Resistors 1724651
Panasonic ERJPA3F62R0V

Panasonic ERJPA3F62R0V

Supplier's Site
Res, 62R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6569
Res, 62R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6569
RES, 62R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:62ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 62R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:62ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8627035P 8627035 85Y6569
Product Name Surface Mount Resistors Surface Mount Resistors Res, 62R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 62 ohms 62 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details