Panasonic Res, 487K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F4873V

Description
RES, 487K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 487K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6508
Res, 487K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6508
RES, 487K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 487K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:487kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6508
Product Name Res, 487K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details