Panasonic Res, 41K2, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F4122V

Description
RES, 41K2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 1%, Thick Film; Resistor Case Style Panasonic
85Y6463
Res, 41K2, 1%, Thick Film; Resistor Case Style Panasonic 85Y6463
RES, 41K2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 41K2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6463
Product Name Res, 41K2, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 41200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers