Panasonic Res, 392K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F3923V

Description
RES, 392K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:392kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 392K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:392kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6454
Res, 392K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6454
RES, 392K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:392kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 392K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:392kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6454
Product Name Res, 392K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details