Panasonic Res, 34R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F34R0V

Description
RES, 34R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 34R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6412
Res, 34R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6412
RES, 34R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 34R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6412
Product Name Res, 34R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 34 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details