RES, 30K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y6386 |
| Product Name | Res, 30K1, 1%, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 30100 ohms |
| Tolerance | 1 +/- % |