Panasonic Surface Mount Resistors ERJPA3F3002V

Description
Panasonic ERJPA3F3002V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626896P
Surface Mount Resistors 8626896P
Panasonic ERJPA3F3002V

Panasonic ERJPA3F3002V

Supplier's Site
Surface Mount Resistors - 8626896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626896
Surface Mount Resistors 8626896
Panasonic ERJPA3F3002V

Panasonic ERJPA3F3002V

Supplier's Site
Surface Mount Resistors - 1723464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723464
Surface Mount Resistors 1723464
Panasonic ERJPA3F3002V

Panasonic ERJPA3F3002V

Supplier's Site
Res, 30K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6383
Res, 30K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6383
RES, 30K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 30K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626896P 8626896 85Y6383
Product Name Surface Mount Resistors Surface Mount Resistors Res, 30K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 30000 ohms 30000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers