Panasonic Surface Mount Resistors ERJPA3F3000V

Description
Panasonic ERJPA3F3000V
Request a Quote Datasheet
Description
Panasonic ERJPA3F3000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626883
Surface Mount Resistors 8626883
Panasonic ERJPA3F3000V

Panasonic ERJPA3F3000V

Supplier's Site
Surface Mount Resistors - 8626883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626883P
Surface Mount Resistors 8626883P
Panasonic ERJPA3F3000V

Panasonic ERJPA3F3000V

Supplier's Site
Surface Mount Resistors - 1723851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723851
Surface Mount Resistors 1723851
Panasonic ERJPA3F3000V

Panasonic ERJPA3F3000V

Supplier's Site
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6381
Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6381
RES, 300R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 300R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626883 8626883P 85Y6381
Product Name Surface Mount Resistors Surface Mount Resistors Res, 300R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 300 ohms 300 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details