Panasonic Res, 28R7, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F28R7V

Description
RES, 28R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:28.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 28R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:28.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28R7, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 1%, Thick Film; Resistor Case Style Panasonic
85Y6364
Res, 28R7, 1%, Thick Film; Resistor Case Style Panasonic 85Y6364
RES, 28R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:28.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 28R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:28.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6364
Product Name Res, 28R7, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details