Panasonic Res, 24K9, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2492V

Description
RES, 24K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, Thick Film; Resistor Case Style Panasonic
85Y6336
Res, 24K9, 1%, Thick Film; Resistor Case Style Panasonic 85Y6336
RES, 24K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6336
Product Name Res, 24K9, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 24900 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details