Panasonic Surface Mount Resistors ERJPA3F2400V

Description
Panasonic ERJPA3F2400V
Request a Quote Datasheet
Description
Panasonic ERJPA3F2400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626852
Surface Mount Resistors 8626852
Panasonic ERJPA3F2400V

Panasonic ERJPA3F2400V

Supplier's Site
Surface Mount Resistors - 8626852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626852P
Surface Mount Resistors 8626852P
Panasonic ERJPA3F2400V

Panasonic ERJPA3F2400V

Supplier's Site
Surface Mount Resistors - 1723459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723459
Surface Mount Resistors 1723459
Panasonic ERJPA3F2400V

Panasonic ERJPA3F2400V

Supplier's Site
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6327
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6327
RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626852 8626852P 85Y6327
Product Name Surface Mount Resistors Surface Mount Resistors Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 240 ohms 240 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers