Panasonic Res, 2K32, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2321V

Description
RES, 2K32, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, Thick Film; Resistor Case Style Panasonic
85Y6317
Res, 2K32, 1%, Thick Film; Resistor Case Style Panasonic 85Y6317
RES, 2K32, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K32, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6317
Product Name Res, 2K32, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2320 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details