Panasonic Surface Mount Resistors ERJPA3F22R0V

Description
Panasonic ERJPA3F22R0V
Request a Quote Datasheet
Description
Panasonic ERJPA3F22R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626843
Surface Mount Resistors 8626843
Panasonic ERJPA3F22R0V

Panasonic ERJPA3F22R0V

Supplier's Site
Surface Mount Resistors - 8626843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626843P
Surface Mount Resistors 8626843P
Panasonic ERJPA3F22R0V

Panasonic ERJPA3F22R0V

Supplier's Site
Surface Mount Resistors - 1723845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723845
Surface Mount Resistors 1723845
Panasonic ERJPA3F22R0V

Panasonic ERJPA3F22R0V

Supplier's Site
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6299
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6299
RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626843 8626843P 85Y6299
Product Name Surface Mount Resistors Surface Mount Resistors Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 22 ohms 22 ohms
Power Rating 0.3300 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers