Panasonic Res, 221K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2213V

Description
RES, 221K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:221kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 221K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:221kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6309
Res, 221K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6309
RES, 221K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:221kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 221K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:221kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6309
Product Name Res, 221K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers