Panasonic Surface Mount Resistors ERJPA3F2202V

Description
Panasonic ERJPA3F2202V
Request a Quote Datasheet
Description
Panasonic ERJPA3F2202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626846P
Surface Mount Resistors 8626846P
Panasonic ERJPA3F2202V

Panasonic ERJPA3F2202V

Supplier's Site
Surface Mount Resistors - 8626846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626846
Surface Mount Resistors 8626846
Panasonic ERJPA3F2202V

Panasonic ERJPA3F2202V

Supplier's Site
Surface Mount Resistors - 1723846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723846
Surface Mount Resistors 1723846
Panasonic ERJPA3F2202V

Panasonic ERJPA3F2202V

Supplier's Site
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6304
Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6304
RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626846P 8626846 85Y6304
Product Name Surface Mount Resistors Surface Mount Resistors Res, 22K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 22000 ohms 22000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details