Panasonic Surface Mount Resistors ERJPA3F20R0V

Description
Panasonic ERJPA3F20R0V
Request a Quote Datasheet
Description
Panasonic ERJPA3F20R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626830
Surface Mount Resistors 8626830
Panasonic ERJPA3F20R0V

Panasonic ERJPA3F20R0V

Supplier's Site
Surface Mount Resistors - 1723844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723844
Surface Mount Resistors 1723844
Panasonic ERJPA3F20R0V

Panasonic ERJPA3F20R0V

Supplier's Site
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6279
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6279
RES, 20R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626830 85Y6279
Product Name Surface Mount Resistors Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details