Panasonic Res, 205R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F2050V

Description
RES, 205R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:205ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:205ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6285
Res, 205R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6285
RES, 205R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:205ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 205R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:205ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6285
Product Name Res, 205R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 205 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details