Panasonic Surface Mount Resistors ERJPA3F1800V

Description
Panasonic ERJPA3F1800V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1800V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626802P
Surface Mount Resistors 8626802P
Panasonic ERJPA3F1800V

Panasonic ERJPA3F1800V

Supplier's Site
Surface Mount Resistors - 8626802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626802
Surface Mount Resistors 8626802
Panasonic ERJPA3F1800V

Panasonic ERJPA3F1800V

Supplier's Site
Surface Mount Resistors - 1723842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723842
Surface Mount Resistors 1723842
Panasonic ERJPA3F1800V

Panasonic ERJPA3F1800V

Supplier's Site
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6257
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6257
RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626802P 8626802 85Y6257
Product Name Surface Mount Resistors Surface Mount Resistors Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 180 ohms 180 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details