Panasonic Surface Mount Resistors ERJPA3F1603V

Description
Panasonic ERJPA3F1603V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1603V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626798
Surface Mount Resistors 8626798
Panasonic ERJPA3F1603V

Panasonic ERJPA3F1603V

Supplier's Site
Surface Mount Resistors - 1723452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723452
Surface Mount Resistors 1723452
Panasonic ERJPA3F1603V

Panasonic ERJPA3F1603V

Supplier's Site
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6231
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6231
RES, 160K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:160kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 160K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:160kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8626798 85Y6231
Product Name Surface Mount Resistors Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details