Panasonic Res, 143R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1430V

Description
RES, 143R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:143ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 143R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:143ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6201
Res, 143R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6201
RES, 143R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:143ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 143R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:143ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6201
Product Name Res, 143R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 143 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details