Panasonic Res, 1K37, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1371V

Description
RES, 1K37, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.37kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.37kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, Thick Film; Resistor Case Style Panasonic
85Y6191
Res, 1K37, 1%, Thick Film; Resistor Case Style Panasonic 85Y6191
RES, 1K37, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.37kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K37, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.37kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6191
Product Name Res, 1K37, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1370 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details