Panasonic Res, 12K1, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1212V

Description
RES, 12K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 12K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, Thick Film; Resistor Case Style Panasonic
85Y6171
Res, 12K1, 1%, Thick Film; Resistor Case Style Panasonic 85Y6171
RES, 12K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6171
Product Name Res, 12K1, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 12100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details