Panasonic Surface Mount Resistors ERJPA3F1202V

Description
Panasonic ERJPA3F1202V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626745P
Surface Mount Resistors 8626745P
Panasonic ERJPA3F1202V

Panasonic ERJPA3F1202V

Supplier's Site
Surface Mount Resistors - 8626745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626745
Surface Mount Resistors 8626745
Panasonic ERJPA3F1202V

Panasonic ERJPA3F1202V

Supplier's Site
Surface Mount Resistors - 1724207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724207
Surface Mount Resistors 1724207
Panasonic ERJPA3F1202V

Panasonic ERJPA3F1202V

Supplier's Site
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6167
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6167
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626745P 8626745 85Y6167
Product Name Surface Mount Resistors Surface Mount Resistors Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 12000 ohms 12000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details