Panasonic Surface Mount Resistors ERJPA3F1003V

Description
Panasonic ERJPA3F1003V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626708P
Surface Mount Resistors 8626708P
Panasonic ERJPA3F1003V

Panasonic ERJPA3F1003V

Supplier's Site
Surface Mount Resistors - 8626708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626708
Surface Mount Resistors 8626708
Panasonic ERJPA3F1003V

Panasonic ERJPA3F1003V

Supplier's Site
Surface Mount Resistors - 1723832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723832
Surface Mount Resistors 1723832
Panasonic ERJPA3F1003V

Panasonic ERJPA3F1003V

Supplier's Site
Res, 100K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6129
Res, 100K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6129
RES, 100K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626708P 8626708 85Y6129
Product Name Surface Mount Resistors Surface Mount Resistors Res, 100K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.3300 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers