Panasonic Surface Mount Resistors ERJPA3F1002V

Description
Panasonic ERJPA3F1002V
Request a Quote
Description
Panasonic ERJPA3F1002V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626704P
Surface Mount Resistors 8626704P
Panasonic ERJPA3F1002V

Panasonic ERJPA3F1002V

Supplier's Site
Surface Mount Resistors - 8626704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626704
Surface Mount Resistors 8626704
Panasonic ERJPA3F1002V

Panasonic ERJPA3F1002V

Supplier's Site
Surface Mount Resistors - 1724205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724205
Surface Mount Resistors 1724205
Panasonic ERJPA3F1002V

Panasonic ERJPA3F1002V

Supplier's Site
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6128
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6128
RES, 10K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626704P 8626704 85Y6128
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.3300 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details