Panasonic Surface Mount Resistors ERJPA2F4701X

Description
Panasonic ERJPA2F4701X
Request a Quote Datasheet
Description
Panasonic ERJPA2F4701X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 278005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
278005
Surface Mount Resistors 278005
Panasonic ERJPA2F4701X

Panasonic ERJPA2F4701X

Supplier's Site
Res, 4K7, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, Thick Film; Resistor Case Style Panasonic
85Y6114
Res, 4K7, 1%, Thick Film; Resistor Case Style Panasonic 85Y6114
RES, 4K7, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 4K7, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 278005 85Y6114
Product Name Surface Mount Resistors Res, 4K7, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 0.0100 ohms 4700 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details