Panasonic Surface Mount Resistors ERJPA2F1004X

Description
Panasonic ERJPA2F1004X
Request a Quote Datasheet
Description
Panasonic ERJPA2F1004X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287662
Surface Mount Resistors 287662
Panasonic ERJPA2F1004X

Panasonic ERJPA2F1004X

Supplier's Site
Res, 1M, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, Thick Film; Resistor Case Style Panasonic
85Y6096
Res, 1M, 1%, Thick Film; Resistor Case Style Panasonic 85Y6096
RES, 1M, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287662 85Y6096
Product Name Surface Mount Resistors Res, 1M, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details