Panasonic Surface Mount Resistors ERJPA2F1002X

Description
Panasonic ERJPA2F1002X
Request a Quote
Description
Panasonic ERJPA2F1002X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2164509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2164509
Surface Mount Resistors 2164509
Panasonic ERJPA2F1002X

Panasonic ERJPA2F1002X

Supplier's Site
Surface Mount Resistors - 287659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287659
Surface Mount Resistors 287659
Panasonic ERJPA2F1002X

Panasonic ERJPA2F1002X

Supplier's Site
Surface Mount Resistors - 2164509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2164509P
Surface Mount Resistors 2164509P
Panasonic ERJPA2F1002X

Panasonic ERJPA2F1002X

Supplier's Site
Res, 10K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6094
Res, 10K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6094
RES, 10K, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10K, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2164509 85Y6094
Product Name Surface Mount Resistors Res, 10K, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers