Panasonic Surface Mount Resistors ERJPA2F1001X

Description
Panasonic ERJPA2F1001X
Request a Quote Datasheet
Description
Panasonic ERJPA2F1001X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287657
Surface Mount Resistors 287657
Panasonic ERJPA2F1001X

Panasonic ERJPA2F1001X

Supplier's Site
Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic
41AC9710
Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic 41AC9710
RES, 1K, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287657 41AC9710
Product Name Surface Mount Resistors Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details