Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP6WJ3R3V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic - 55W3421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
55W3421
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic 55W3421
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3421
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details