Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP6WJ1R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic - 55W3416 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
55W3416
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic 55W3416
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3416
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers