Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF7500V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3401
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3401
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3401
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details