Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF3300V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3356 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3356
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3356
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3356
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details