The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, with a resistance value of 1.5 kΩ, has a power rating of 500 mW and a tolerance of ±1%. It is designed to operate at a maximum voltage of 150 V and is compliant with RoHS standards. This resistor features superior ESD surge characteristics compared to standard metal film resistors and is suitable for both reflow and flow soldering processes. The product is constructed with a metal glaze thick film resistive element and three layers of electrodes, providing high pulse characteristics. It is packaged in a punched carrier taping format with a pitch of 4 mm, containing 5,000 pieces per reel. The resistor is intended for use in general electronic equipment and is not recommended for new designs.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 55W3317 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |