Panasonic Surface Mount Resistors ERJP14J3R9U

Description
Panasonic ERJP14J3R9U
Request a Quote Datasheet
Description
Panasonic ERJP14J3R9U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952603
Surface Mount Resistors 8952603
Panasonic ERJP14J3R9U

Panasonic ERJP14J3R9U

Supplier's Site
Surface Mount Resistors - 1724340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724340
Surface Mount Resistors 1724340
Panasonic ERJP14J3R9U

Panasonic ERJP14J3R9U

Supplier's Site
Res, 3R9, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7306
Res, 3R9, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7306
RES, 3R9, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.9ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R9, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.9ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8952603 85Y7306
Product Name Surface Mount Resistors Res, 3R9, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details