Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic ERJP14J2R0U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0011 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0011
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0011
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0011
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details