Panasonic Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic ERJP14J270U

Description
RES, 27R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9791
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9791
RES, 27R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 27R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9791
Product Name Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers