Panasonic Res, 88K7, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJP14F8872U

Description
RES, 88K7, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:88.7kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:88.7kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 29AH4900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
29AH4900
Res, 88K7, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 29AH4900
RES, 88K7, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:88.7kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 88K7, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:88.7kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4900
Product Name Res, 88K7, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details